Microchip Technology, Inc. Digital Signal Ctrl, 70Mhz, Qfn-S-28; Product Range Microchip DSPIC33EP64MC202-I/MM

Description
DIGITAL SIGNAL CTRL, 70MHZ, QFN-S-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-S; No. of Pins:28Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, 70MHZ, QFN-S-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-S; No. of Pins:28Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, 70Mhz, Qfn-S-28; Product Range Microchip - 07AH6504 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, 70Mhz, Qfn-S-28; Product Range Microchip
07AH6504
Digital Signal Ctrl, 70Mhz, Qfn-S-28; Product Range Microchip 07AH6504
DIGITAL SIGNAL CTRL, 70MHZ, QFN-S-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-S; No. of Pins:28Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, 70MHZ, QFN-S-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-S; No. of Pins:28Pins; RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip - 47T4912 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip
47T4912
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip 47T4912
DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 07AH6504 47T4912
Product Name Digital Signal Ctrl, 70Mhz, Qfn-S-28; Product Range Microchip Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260833-SI32184-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers
Power Switch ICs - 7532872P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details