Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33EP64GS808T-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip - 03AC5470 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip
03AC5470
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip 03AC5470
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5470
Product Name Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers