Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33EP64GS808-E/PT

Description
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip - 23AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip
23AC4319
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip 23AC4319
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4319
Product Name Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface - Controllers - CG7943AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details