Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33EP64GS806T-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip - 23AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip
23AC4318
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip 23AC4318
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4318
Product Name Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers