Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33EP64GS708-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip - 23AC4305 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip
23AC4305
Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip 23AC4305
DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4305
Product Name Dsc, 70Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers