Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33EP64GS708-E/PT

Description
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip - 23AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip
23AC4304
Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip 23AC4304
DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4304
Product Name Dsc, 60Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Switch ICs - 2580748P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
Pins 14 #
View Details
2 suppliers