Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33EP64GS506T-E/PT

Description
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip - 41Y5464 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip
41Y5464
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip 41Y5464
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5464
Product Name Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291779 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-252
View Details
Octal buffer/line driver; 3-state - 74AHC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers