Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP64GS504T-E/ML

Description
DSC, 60MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip - 41Y5458 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
41Y5458
Dsc, 60Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip 41Y5458
DSC, 60MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5458
Product Name Dsc, 60Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7532885P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1658542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details