Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33EP64GS502T-I/SO

Description
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip - 17X9036 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip
17X9036
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip 17X9036
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9036
Product Name Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad Interface Transceiver IC - 710-BCM5466SRA0KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details