Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP64GS502T-E/MM

Description
DSC, 60MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip - 41Y5455 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
41Y5455
Dsc, 60Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip 41Y5455
DSC, 60MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 41Y5455
Product Name Dsc, 60Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details
Low-power inverter - 74AUP1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers