Win Source Part Number: 987107-DSPIC33EP64GS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EP, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EP64GS502
IC MCU 16BIT 64KB FLASH 28SOIC Product overview: DSPIC33EP64GS502-I/S
IC MCU 16BIT 64KB FLASH 28SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 987107-DSPIC33EP64GS502-I/SO | 685-DSPIC33EP64GS502-I/SO | DSPIC33EP64GS502-I/SO | DSPIC33EP64GS502-I/SO | DSPIC33EP64GS502-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 21 | 21 |