Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip DSPIC33EP64GS502-I/SO

Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No.RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip - 49Y7494 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip
49Y7494
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip 49Y7494
DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No.RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No.RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip - 08X6228 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip
08X6228
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip 08X6228
DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 49Y7494 08X6228
Product Name Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6993FX-AD-T-1 - 767947-ADM6993FX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details