Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip DSPIC33EP64GS502-I/MM

Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip - 52Y0886 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip
52Y0886
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip 52Y0886
DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip - 08X6227 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip
08X6227
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip 08X6227
DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, QFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52Y0886
Product Name Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Qfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668FX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details