Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33EP64GP506-I/PT

Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip - 47T4906 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
47T4906
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip 47T4906
DSC, 16BIT, 64KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4906
Product Name Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details