The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 60 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and is rated for operation in temperatures from -40°C to +125°C. The device includes 53 I/O pins and offers multiple embedded interfaces, including ECAN, I2C, SPI, and UART, making it suitable for various communication applications. The TQFP-64 package ensures compatibility with a range of designs while maintaining RoHS compliance. This microcontroller is designed for applications requiring high-speed processing and advanced analog features, including a configurable ADC and PWM capabilities.
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 47T4904 |
| Product Name | Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip |
| Features | RoHS |