Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP64GP504-I/ML

Description
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip - 47T4897 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
47T4897
Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip 47T4897
DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4897
Product Name Dsc, 70Mhz, 64Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI3016-BS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details