Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP64GP503-I/M5

Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8026 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
78AC8026
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 78AC8026
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8026
Product Name Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8913ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Inverting Schmitt trigger - 74AHCT1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers