Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP64GP503-E/M5

Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8025 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
78AC8025
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 78AC8025
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8025
Product Name Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details