Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33EP64GP502-E/SO

Description
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip - 47T4884 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip
47T4884
Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip 47T4884
DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4884
Product Name Dsc, 60Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Universal Bus Functions - 1727-74ALVCH16600DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers