Microchip Technology, Inc. Ic, Dsc, Dspic33E, 16Bit, 144Tqfp; Product Range Microchip DSPIC33EP512MU814-I/PH

Description
IC, DSC, DSPIC33E, 16BIT, 144TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet
Description
IC, DSC, DSPIC33E, 16BIT, 144TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, Dspic33E, 16Bit, 144Tqfp; Product Range Microchip - 82T8900 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, Dspic33E, 16Bit, 144Tqfp; Product Range Microchip
82T8900
Ic, Dsc, Dspic33E, 16Bit, 144Tqfp; Product Range Microchip 82T8900
IC, DSC, DSPIC33E, 16BIT, 144TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

IC, DSC, DSPIC33E, 16BIT, 144TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:TQFP; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Tqfp; Product Range Microchip - 65R5411 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Tqfp; Product Range Microchip
65R5411
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Tqfp; Product Range Microchip 65R5411
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 144-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 144-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82T8900
Product Name Ic, Dsc, Dspic33E, 16Bit, 144Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
IC ACTIVE BIAS CONTROLLER SOT343 - 376-BCR400WH6327XTSA1 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3V
View Details