Microchip Technology, Inc. Dsp, 512K Flash, 100Tqfp; Product Range Microchip DSPIC33EP512MU810-I/PT

Description
DSP, 512K FLASH, 100TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:536KB; No. of I/O's:83I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DSP, 512K FLASH, 100TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:536KB; No. of I/O's:83I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsp, 512K Flash, 100Tqfp; Product Range Microchip - 65T8236 - Newark, An Avnet Company
Chicago, IL, United States
Dsp, 512K Flash, 100Tqfp; Product Range Microchip
65T8236
Dsp, 512K Flash, 100Tqfp; Product Range Microchip 65T8236
DSP, 512K FLASH, 100TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:536KB; No. of I/O's:83I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSP, 512K FLASH, 100TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:536KB; No. of I/O's:83I/O's; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip - 65R5406 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip
65R5406
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip 65R5406
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:512KB; No. of I/O s:83I/O s; Embedded Interface Type:I2C, SPI, USB, UART; DSC Case Style:TQFPRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:512KB; No. of I/O s:83I/O s; Embedded Interface Type:I2C, SPI, USB, UART; DSC Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 65T8236 65R5406
Product Name Dsp, 512K Flash, 100Tqfp; Product Range Microchip Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details