Microchip Technology, Inc. Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip DSPIC33EP512MU810-I/PF

Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip - 65R5405 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip
65R5405
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip 65R5405
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65R5405
Product Name Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 100-Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Receiver; Sensor Interface
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details