Microchip Technology, Inc. Digital Signal Ctrl, Aec-Q100, Tqfp-100; Product Range Microchip DSPIC33EP512MU810-E/PT

Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, Aec-Q100, Tqfp-100; Product Range Microchip - 99AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, Aec-Q100, Tqfp-100; Product Range Microchip
99AC9103
Digital Signal Ctrl, Aec-Q100, Tqfp-100; Product Range Microchip 99AC9103
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:536KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9103
Product Name Digital Signal Ctrl, Aec-Q100, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1248749 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Dso
Pins 20 #
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details