Microchip Technology, Inc. Dsc, 16Bit, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512MC806-I/PT

Description
DSC, 16BIT, 512KB, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, Tqfp-64; Product Range Microchip - 61X9511 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, Tqfp-64; Product Range Microchip
61X9511
Dsc, 16Bit, 512Kb, Tqfp-64; Product Range Microchip 61X9511
DSC, 16BIT, 512KB, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, 16BIT, 512KB, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61X9511
Product Name Dsc, 16Bit, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF and mmW Front End Module - RFX2401C - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
LVDS Interface Ics - 1684190 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Receiver
Features RoHS
View Details