IC MCU 16BIT 512KB FLASH 64TQFP Product overview: DSPIC33EP512MC806-I/
MCU 16-Bit dsPIC33E 536KB Flash TQFP64
Manufacturer: Microchip Technology
Win Source Part Number: 773504-DSPIC33EP512M
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 24K x 16
Data Converters: A/D 24x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33EP512MC806
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): S912ZVCA19F0MKH; S912ZVCA19F0WKH; S912ZVC12F0VKHR; DSPIC33EP512MC806-I/
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 512KB FLASH 64TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512MC806-I/PT | 8237821P | 773504-DSPIC33EP512MC806-I/PT | DSPIC33EP512MC806-I/PT | DSPIC33EP512MC806-I/PT | DSPIC33EP512MC806-I/PT | DSPIC33EP512MC806-I/PT |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Digital Signal Processors | Embedded - Embedded - Microcontrollers - DSPIC33EP512MC806-I/PT | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||||
| RAM | 24 KB | 52 KB | 512 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | CAN, I2C, SPI, UART |