Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP512MC506-H/MR

Description
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 53W9197 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
53W9197
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 53W9197
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9197
Product Name Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Telecom - SI3206-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details