Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP512MC504-I/MV

Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip - 78X4922 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
78X4922
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip 78X4922
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4922
Product Name Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers