Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip DSPIC33EP512MC504-H/TL

Description
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip - 53W9185 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip
53W9185
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip 53W9185
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9185
Product Name Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3206-B-GM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 40-QFN (6x6)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details