Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip DSPIC33EP512MC504-E/PT

Description
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip - 53W9181 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip
53W9181
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip 53W9181
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9181
Product Name Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Power Switch ICs - 2238505P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details