Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP512MC504-E/MV

Description
DSC, 60MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip - 78X4921 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
78X4921
Dsc, 60Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip 78X4921
DSC, 60MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4921
Product Name Dsc, 60Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 879-BCM2070B2KUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details