Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP512MC502-I/MM

Description
DSC, 70MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip - 53W9173 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
53W9173
Dsc, 70Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip 53W9173
DSC, 70MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9173
Product Name Dsc, 70Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1107744P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DSO-14
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details