Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP512MC502-H/MM

Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip - 53W9170 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
53W9170
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip 53W9170
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9170
Product Name Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
Interface Transceiver IC - 704-74ABT245D,623 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers