Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512MC206-I/PT

Description
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip - 53W9162 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip
53W9162
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip 53W9162
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9162
Product Name Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261040-SI2456-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1899681P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details