Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512MC206-H/PT

Description
DSC, 40MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Tqfp-64; Product Range Microchip - 53W9160 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Tqfp-64; Product Range Microchip
53W9160
Dsc, 40Mhz, 512Kb, Tqfp-64; Product Range Microchip 53W9160
DSC, 40MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9160
Product Name Dsc, 40Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 722-SI2404-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details