Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP512MC204-I/MV

Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip - 78X4919 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
78X4919
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip 78X4919
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4919
Product Name Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details