Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip DSPIC33EP512MC204-H/TL

Description
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip - 53W9147 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip
53W9147
Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip 53W9147
DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, VTLA-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9147
Product Name Dsc, 40Mhz, 512Kb, Vtla-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Microcontrollers - 3140 390 61411 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details