Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP512MC204-E/ML

Description
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip - 53W9142 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
53W9142
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip 53W9142
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9142
Product Name Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Controllers - ADM6996FCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details