Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip DSPIC33EP512MC202-I/SO

Description
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip - 53W9136 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip
53W9136
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip 53W9136
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9136
Product Name Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8769BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Quad buffer/line driver; 3-state - 74AHCT126BQ-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers