Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP512MC202-H/MM

Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip - 53W9132 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
53W9132
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip 53W9132
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9132
Product Name Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 702-BCM56440XB0IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details