Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip DSPIC33EP512MC202-E/SP

Description
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip - 53W9131 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip
53W9131
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip 53W9131
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9131
Product Name Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 753-BCM6812KFEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details