Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP512GP506-H/MR

Description
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 53W9121 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
53W9121
Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 53W9121
DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9121
Product Name Dsc, 40Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS72002EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers