Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512GP506-E/PT

Description
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip - 53W9120 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip
53W9120
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip 53W9120
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9120
Product Name Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CG6897DS - Rochester Electronics
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Package Type QFN56
View Details