Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP512GP504T-I/MV

Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip - 78X4917 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
78X4917
Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip 78X4917
DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4917
Product Name Dsc, 70Mhz, 512Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Telecom - SI3215-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details