Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Tqfp-44; Product Range Microchip DSPIC33EP512GP504-I/PT

Description
DSC, 16BIT, 512KB, 70MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 70MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Tqfp-44; Product Range Microchip - 29X7020 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Tqfp-44; Product Range Microchip
29X7020
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Tqfp-44; Product Range Microchip 29X7020
DSC, 16BIT, 512KB, 70MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes

DSC, 16BIT, 512KB, 70MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29X7020
Product Name Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details