DSC, 40MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 53W9107 |
| Product Name | Dsc, 40Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip |
| Features | RoHS |