Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip DSPIC33EP512GP504-E/PT

Description
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip - 53W9105 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip
53W9105
Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip 53W9105
DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9105
Product Name Dsc, 60Mhz, 512Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-JXIT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI32177-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers