The dsPIC33E series microcontroller is a 16-bit digital signal controller featuring a core frequency of 70 MHz and 512 KB of flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device includes 21 I/O pins and supports various embedded interfaces such as I2C, SPI, and UART. It is designed for efficient code execution with a single-cycle multiply-accumulate operation and dual data fetch capabilities. The microcontroller also incorporates advanced analog features, including a configurable ADC with up to 12-bit resolution and multiple op-amps. Additionally, it offers low-power management modes and integrated safety features, making it suitable for a wide range of applications, including motor control and digital signal processing. The product is compliant with RoHS standards and is available in a SPDIP28 package.
DSC, 16BIT, 512KB, 70MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:SDIP; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 49X0764 |
| Product Name | Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip |
| Features | RoHS |