Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip DSPIC33EP512GP502-I/SO

Description
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip - 53W9098 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip
53W9098
Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip 53W9098
DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site
Dsc, 70Mhz, 512Kb, Wsoic-28 Rohs Compliant Microchip - 54AK5715 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Wsoic-28 Rohs Compliant Microchip
54AK5715
Dsc, 70Mhz, 512Kb, Wsoic-28 Rohs Compliant Microchip 54AK5715
DSC, 70MHZ, 512KB, WSOIC-28 ROHS COMPLIANT: YES

DSC, 70MHZ, 512KB, WSOIC-28 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 53W9098 54AK5715
Product Name Dsc, 70Mhz, 512Kb, Wsoic-28; Product Range Microchip Dsc, 70Mhz, 512Kb, Wsoic-28 Rohs Compliant Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8352AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers