Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP512GP502-H/MM

Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip - 53W9094 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
53W9094
Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip 53W9094
DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, QFNS-EP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9094
Product Name Dsc, 40Mhz, 512Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details