Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip DSPIC33EP512GM710T-I/BG

Description
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip - 98Y8784 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip
98Y8784
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip 98Y8784
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8784
Product Name Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details